Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085458-PLCDA03C6LF
Mounting: SMD (SMT)
Capacitance: 8 pF
Clamping Voltage: 20 V
Power Dissipation: 500 W
Direction: Bidirectional
Categories: OEM Parts(O-R)
Case / Package: SOIC
Alternative Parts (Cross-Reference): PLCDA03C6LFPLCDA03C-
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Schedule B: 8536300000, 8536300000
Min Breakdown Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085458-PLCDA03C6LF |
| Product Name | OEM Parts - OEM Parts (O - R) - PLCDA03C6LF |