ProTek Devices PLC497

Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 20A, 8/20µs - Level 2(Line-Ground) & Level 3(Line-Line) • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • ESD Protection > 25 kilovolts • Low Clamping Voltage < 5 Volts • Ultra Low Capacitance: 2.5pF • RoHS Compliant • REACH Compliant APPLICATIONS • Low Voltage Wireless Equipment • Sensor & Control Circuits • Ethernet - 10/100/1000 Base T • FireWire Interfaces/Connectio ns
Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 20A, 8/20µs - Level 2(Line-Ground) & Level 3(Line-Line) • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • ESD Protection > 25 kilovolts • Low Clamping Voltage < 5 Volts • Ultra Low Capacitance: 2.5pF • RoHS Compliant • REACH Compliant APPLICATIONS • Low Voltage Wireless Equipment • Sensor & Control Circuits • Ethernet - 10/100/1000 Base T • FireWire Interfaces/Connectio ns

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 20A, 8/20µs - Level 2(Line-Ground) & Level 3(Line-Line) • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • ESD Protection > 25 kilovolts • Low Clamping Voltage < 5 Volts • Ultra Low Capacitance: 2.5pF • RoHS Compliant • REACH Compliant APPLICATIONS • Low Voltage Wireless Equipment • Sensor & Control Circuits • Ethernet - 10/100/1000 Base T • FireWire Interfaces/Connectio ns

Ultra Low Capacitance Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 20A, 8/20µs - Level 2(Line-Ground) & Level 3(Line-Line)
• 200 Watts Peak Pulse Power per Line (tp = 8/20µs)
• ESD Protection > 25 kilovolts
• Low Clamping Voltage < 5 Volts
• Ultra Low Capacitance: 2.5pF
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Low Voltage Wireless Equipment
• Sensor & Control Circuits
• Ethernet - 10/100/1000 Base T
• FireWire Interfaces/Connections

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number PLC497
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Low-leakage double diode - BAV199W,115 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details