Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085456-PLC497-LF-T7
Mounting: SMD (SMT)
Clamping Voltage: 5 V
Power Dissipation: 250 W
Direction: Unidirectional
Categories: OEM Parts(O-R)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 1.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085456-PLC497-LF-T7 |
| Product Name | OEM Parts - OEM Parts (O - R) - PLC497-LF-T7 |