High Powered Steering Diode/TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 8/20µs - L4, 94A(Line-Gnd) & L4, 48A(Line-Line)
• 2000 Watts Peak Power per Line (tp = 8/20µs)
• Protects Two (2) Lines
• 100A (2/10µs) per Bellcore GR-1089(Intra-Buildi
• ESD Protection > 25 kilovolts
• Low Capacitance: < 20pF
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• T1/E1 Line Cards
• ISDN U-Interface & S/T Interface
• xDSL Interfaces
• Ethernet - 10/100/1000 Base T
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PLC03-6 |
| Diode Type | Transient Voltage Suppressor Diodes; Steering Diode Arrays |