ProTek Devices OEM Parts - OEM Parts (O - R) - PLC03-6-LF-T7 PLC03-6-LF-T7

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984539-PLC03-6-LF-T7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 20 V Polarity: Unidirectional Reverse Breakdown Voltage: 6.8 V Peak Pulse Current: 100 A Leakage Current: 25 µA Number of Elements: 1 Direction: Unidirectional Number of Pins: 8 Working Voltage: 6 V Categories: OEM Parts(O-R) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000, 8536300000 Element Configuration: Dual Peak Pulse Power: 2 kW Reverse Standoff Voltage: 6 V Test Current: 1 mA
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984539-PLC03-6-LF-T7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 20 V Polarity: Unidirectional Reverse Breakdown Voltage: 6.8 V Peak Pulse Current: 100 A Leakage Current: 25 µA Number of Elements: 1 Direction: Unidirectional Number of Pins: 8 Working Voltage: 6 V Categories: OEM Parts(O-R) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000, 8536300000 Element Configuration: Dual Peak Pulse Power: 2 kW Reverse Standoff Voltage: 6 V Test Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PLC03-6-LF-T7 - 984539-PLC03-6-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PLC03-6-LF-T7
984539-PLC03-6-LF-T7
OEM Parts - OEM Parts (O - R) - PLC03-6-LF-T7 984539-PLC03-6-LF-T7
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984539-PLC03-6-LF-T7 Packaging: Tape and Reel Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 20 V Polarity: Unidirectional Reverse Breakdown Voltage: 6.8 V Peak Pulse Current: 100 A Leakage Current: 25 µA Number of Elements: 1 Direction: Unidirectional Number of Pins: 8 Working Voltage: 6 V Categories: OEM Parts(O-R) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536300000, 8536300000 Element Configuration: Dual Peak Pulse Power: 2 kW Reverse Standoff Voltage: 6 V Test Current: 1 mA

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984539-PLC03-6-LF-T7
Packaging: Tape and Reel
Length: 5 mm
Mounting: SMD (SMT)
Clamping Voltage: 20 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 6.8 V
Peak Pulse Current: 100 A
Leakage Current: 25 µA
Number of Elements: 1
Direction: Unidirectional
Number of Pins: 8
Working Voltage: 6 V
Categories: OEM Parts(O-R)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000, 8536300000
Element Configuration: Dual
Peak Pulse Power: 2 kW
Reverse Standoff Voltage: 6 V
Test Current: 1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 984539-PLC03-6-LF-T7
Product Name OEM Parts - OEM Parts (O - R) - PLC03-6-LF-T7
Diode Type Dual
RoHS Compliant RoHS
VBR 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Bridge Rectifiers - 2104928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details