ProTek Devices OEM Parts - OEM Parts (O - R) - PLC01-6-LF-T13 PLC01-6-LF-T13

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085453-PLC01-6-LF-T 13 Mounting: SMD (SMT) Capacitance: 50 pF Clamping Voltage: 16 V Power Dissipation: 1.5 kW Direction: Bidirectional Categories: OEM Parts(O-R) Case / Package: SOIC Alternative Parts (Cross-Reference): PLC01-6-LF-T13PLC01- 6LF-T13; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Breakdown Voltage: 8 V
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085453-PLC01-6-LF-T 13 Mounting: SMD (SMT) Capacitance: 50 pF Clamping Voltage: 16 V Power Dissipation: 1.5 kW Direction: Bidirectional Categories: OEM Parts(O-R) Case / Package: SOIC Alternative Parts (Cross-Reference): PLC01-6-LF-T13PLC01- 6LF-T13; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Breakdown Voltage: 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PLC01-6-LF-T13 - 1085453-PLC01-6-LF-T13 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PLC01-6-LF-T13
1085453-PLC01-6-LF-T13
OEM Parts - OEM Parts (O - R) - PLC01-6-LF-T13 1085453-PLC01-6-LF-T13
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085453-PLC01-6-LF-T 13 Mounting: SMD (SMT) Capacitance: 50 pF Clamping Voltage: 16 V Power Dissipation: 1.5 kW Direction: Bidirectional Categories: OEM Parts(O-R) Case / Package: SOIC Alternative Parts (Cross-Reference): PLC01-6-LF-T13PLC01- 6LF-T13; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Breakdown Voltage: 8 V

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085453-PLC01-6-LF-T13
Mounting: SMD (SMT)
Capacitance: 50 pF
Clamping Voltage: 16 V
Power Dissipation: 1.5 kW
Direction: Bidirectional
Categories: OEM Parts(O-R)
Case / Package: SOIC
Alternative Parts (Cross-Reference): PLC01-6-LF-T13PLC01-6LF-T13;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1085453-PLC01-6-LF-T13
Product Name OEM Parts - OEM Parts (O - R) - PLC01-6-LF-T13
Unlock Full Specs
to access all available technical data