ProTek Devices PKFC12C

Description
Packaged Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • Chip Scale Package 0.050” (1.270mm) x 0.030” (0.762mm) • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 1 Line • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards
Description
Packaged Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • Chip Scale Package 0.050” (1.270mm) x 0.030” (0.762mm) • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 1 Line • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards

Suppliers

Company
Product
Description
Supplier Links
Packaged Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • Chip Scale Package 0.050” (1.270mm) x 0.030” (0.762mm) • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 1 Line • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards

Packaged Flip Chip TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• Chip Scale Package 0.050” (1.270mm) x 0.030” (0.762mm)
• ESD Protection > 25 kilovolts
• Available in Voltages Ranging From 3.3V to 36V
• 250 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Bidirectional Configuration & Monolithic Structure
• Protects 1 Line
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Cellular Phones
• MCM Boards
• Wireless Communication Circuits
• IR LEDs
• SMART & PCMCIA Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number PKFC12C
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Low-leakage double diode - BAV170VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
TVS Diodes - 1221461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details