ProTek Devices Custom Parts - Custom Parts (N - R) - PKFC12C-LF-T7S-1 PKFC12C-LF-T7S-1

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130270-PKFC12C-LF-T 7S-1 Packaging: Tape and Reel Clamping Voltage: 29.7 V Polarity: Bidirectional Reverse Breakdown Voltage: 13.3 V Peak Pulse Current: 9 A Leakage Current: 1 µA Number of Elements: 1 Number of Pins: 2 Categories: Custom Parts Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Peak Pulse Power: 250 W Reverse Standoff Voltage: 12 V Test Current: 1 mA Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130270-PKFC12C-LF-T 7S-1 Packaging: Tape and Reel Clamping Voltage: 29.7 V Polarity: Bidirectional Reverse Breakdown Voltage: 13.3 V Peak Pulse Current: 9 A Leakage Current: 1 µA Number of Elements: 1 Number of Pins: 2 Categories: Custom Parts Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Peak Pulse Power: 250 W Reverse Standoff Voltage: 12 V Test Current: 1 mA Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PKFC12C-LF-T7S-1 - 1130270-PKFC12C-LF-T7S-1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PKFC12C-LF-T7S-1
1130270-PKFC12C-LF-T7S-1
Custom Parts - Custom Parts (N - R) - PKFC12C-LF-T7S-1 1130270-PKFC12C-LF-T7S-1
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130270-PKFC12C-LF-T 7S-1 Packaging: Tape and Reel Clamping Voltage: 29.7 V Polarity: Bidirectional Reverse Breakdown Voltage: 13.3 V Peak Pulse Current: 9 A Leakage Current: 1 µA Number of Elements: 1 Number of Pins: 2 Categories: Custom Parts Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Peak Pulse Power: 250 W Reverse Standoff Voltage: 12 V Test Current: 1 mA Max Operating Temperature: 150 °C

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130270-PKFC12C-LF-T7S-1
Packaging: Tape and Reel
Clamping Voltage: 29.7 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 13.3 V
Peak Pulse Current: 9 A
Leakage Current: 1 µA
Number of Elements: 1
Number of Pins: 2
Categories: Custom Parts
Case / Package: DFN
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Peak Pulse Power: 250 W
Reverse Standoff Voltage: 12 V
Test Current: 1 mA
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1130270-PKFC12C-LF-T7S-1
Product Name Custom Parts - Custom Parts (N - R) - PKFC12C-LF-T7S-1
Unlock Full Specs
to access all available technical data