ProTek Devices Digital Oscilloscope P3850

Description
The P3850 is a 10 MHz, 2 channel digital oscilloscope from Protek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 10 MHz Channels: 2 Sample rate: 50 MS/s The Protek P3850 is a 10 MHz, 2 Channel Handheld Digital Oscilloscope complete with an RS-232 data output, Auto Setup, and is battery operated.
Description
The P3850 is a 10 MHz, 2 channel digital oscilloscope from Protek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 10 MHz Channels: 2 Sample rate: 50 MS/s The Protek P3850 is a 10 MHz, 2 Channel Handheld Digital Oscilloscope complete with an RS-232 data output, Auto Setup, and is battery operated.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - P3850 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
P3850
Digital Oscilloscope P3850
The P3850 is a 10 MHz, 2 channel digital oscilloscope from Protek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 10 MHz Channels: 2 Sample rate: 50 MS/s The Protek P3850 is a 10 MHz, 2 Channel Handheld Digital Oscilloscope complete with an RS-232 data output, Auto Setup, and is battery operated.

The P3850 is a 10 MHz, 2 channel digital oscilloscope from Protek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 10 MHz
  • Channels: 2
  • Sample rate: 50 MS/s

The Protek P3850 is a 10 MHz, 2 Channel Handheld Digital Oscilloscope complete with an RS-232 data output, Auto Setup, and is battery operated.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number P3850
Product Name Digital Oscilloscope
Bandwidth 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscopes - SDS6054A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT1000A2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 1236436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details