250 Watt Flip Chip TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Available in Voltages Ranging From 3.3V to 36V
• 250 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Bidirectional Configuration & Monolithic Structure
• Protects 4 to 7 Lines
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Cellular Phones
• MCM Boards
• Wireless Communication Circuits
• IR LEDs
• SMART & PCMCIA Cards
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | P0408FC08C |
| Diode Type | Transient Voltage Suppressor Diodes |