ProTek Devices P0408FC05C

Description
250 Watt Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 4 to 7 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards
Description
250 Watt Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 4 to 7 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards

Suppliers

Company
Product
Description
Supplier Links
250 Watt Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 4 to 7 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards

250 Watt Flip Chip TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Available in Voltages Ranging From 3.3V to 36V
• 250 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Bidirectional Configuration & Monolithic Structure
• Protects 4 to 7 Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Cellular Phones
• MCM Boards
• Wireless Communication Circuits
• IR LEDs
• SMART & PCMCIA Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number P0408FC05C
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Switching Diodes - 1220877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details