Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079360-MMAD130-LF-T
Length: 8.75 mm
Mounting: SMD (SMT)
Capacitance: 5 pF
Leakage Current: 100 nA
Direction: Unidirectional
Number of Pins: 14
Working Voltage: 50 V
Categories: OEM Parts(M-N)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000, 8536300000
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1079360-MMAD130-LF-T7 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMAD130-LF-T7 |
| RoHS Compliant | RoHS |