ProTek Devices MMAD1109

Description
Ultra Low Capacitance Multi-Line Steery Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Monolithic Design • Provides Protection for 7-10 I/O Lines • Working Voltage > 50 Volts • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports
Description
Ultra Low Capacitance Multi-Line Steery Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Monolithic Design • Provides Protection for 7-10 I/O Lines • Working Voltage > 50 Volts • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Multi-Line Steery Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Monolithic Design • Provides Protection for 7-10 I/O Lines • Working Voltage > 50 Volts • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports

Ultra Low Capacitance Multi-Line Steery Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line)
• 500 Milliwatt Continuous Power Dissipation
• ESD Protection > 25 kilovolts
• Monolithic Design
• Provides Protection for 7-10 I/O Lines
• Working Voltage > 50 Volts
• Low Leakage Current < 0.1µA
• Ultra Low Capacitance: 5pF Per Diode
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• High Frequency Data Lines
• RS-232 & RS-422 Interface Networks
• Ethernet - 10/100 Base T
• Computer I/O Ports

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number MMAD1109
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details