Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999425-MMAD1108LF
Length: 10 mm
Mounting: SMD (SMT)
Capacitance: 5 pF
Leakage Current: 100 nA
Peak Non-Repetitive Surge Current: 700 mA
Direction: Unidirectional
Number of Channels: 8
Number of Pins: 16
Working Voltage: 50 V
Categories: OEM Parts(M-N)
Case / Package: SOIC
Alternative Parts (Cross-Reference): MB1S; MB6S; MB10S; ESDA6V1U1RL; ITA25B1RL; ITA6V1U1RLMMAD1108-L
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 4 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000, 8536300000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999425-MMAD1108LF |
| Product Name | OEM Parts - OEM Parts (M - N) - MMAD1108LF |