Ultra Low Capacitance Multi-Line Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line)
• 500 Milliwatt Continuous Power Dissipation
• ESD Protection > 25 kilovolts
• Monolithic Design
• Provides Protection for 8 I/O Lines
• Working Voltage > 50 Volts
• Low Leakage Current < 0.1µA
• Ultra Low Capacitance: 5pF Per Diode
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• High Frequency Data Lines
• RS-232 & RS-422 Interface Networks
• Ethernet - 10/100 Base T
• Computer I/O Ports
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | MMAD1108 |
| Diode Type | Steering Diode Arrays |