ProTek Devices MAD1107

Description
Ultra Low Capacitance Mult-Line Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Monolithic Design • Provides Protection for 7-10 I/O Lines • Working Voltage > 50 Volts • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports
Description
Ultra Low Capacitance Mult-Line Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Monolithic Design • Provides Protection for 7-10 I/O Lines • Working Voltage > 50 Volts • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Mult-Line Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line) • 500 Milliwatt Continuous Power Dissipation • ESD Protection > 25 kilovolts • Monolithic Design • Provides Protection for 7-10 I/O Lines • Working Voltage > 50 Volts • Low Leakage Current < 0.1µA • Ultra Low Capacitance: 5pF Per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • High Frequency Data Lines • RS-232 & RS-422 Interface Networks • Ethernet - 10/100 Base T • Computer I/O Ports

Ultra Low Capacitance Mult-Line Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1(Line-Ground) & Level 2(Line-Line)
• 500 Milliwatt Continuous Power Dissipation
• ESD Protection > 25 kilovolts
• Monolithic Design
• Provides Protection for 7-10 I/O Lines
• Working Voltage > 50 Volts
• Low Leakage Current < 0.1µA
• Ultra Low Capacitance: 5pF Per Diode
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• High Frequency Data Lines
• RS-232 & RS-422 Interface Networks
• Ethernet - 10/100 Base T
• Computer I/O Ports

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number MAD1107
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 9228581 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
 - BAV70W/ZLF - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details