ProTek Devices LC0406FC15C

Description
250 Watt Low Capacitance Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 3 to 5 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards
Description
250 Watt Low Capacitance Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 3 to 5 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards

Suppliers

Company
Product
Description
Supplier Links
250 Watt Low Capacitance Flip Chip TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 250 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 3 to 5 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards

250 Watt Low Capacitance Flip Chip TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Available in Voltages Ranging From 3.3V to 36V
• 250 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Bidirectional Configuration & Monolithic Structure
• Protects 3 to 5 Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Cellular Phones
• MCM Boards
• Wireless Communication Circuits
• IR LEDs
• SMART & PCMCIA Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number LC0406FC15C
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAV99/8,215 - 1022241-BAV99/8,215 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details