ProTek Devices LC0404FC12C

Description
200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • Low Clamping Voltage • Bidirectional Configuration & Monolithic Structure • Protects 1 to 3 Lines • Low Capacitance • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • SMART Cards
Description
200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • Low Clamping Voltage • Bidirectional Configuration & Monolithic Structure • Protects 1 to 3 Lines • Low Capacitance • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • SMART Cards

Suppliers

Company
Product
Description
Supplier Links
200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • Low Clamping Voltage • Bidirectional Configuration & Monolithic Structure • Protects 1 to 3 Lines • Low Capacitance • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • SMART Cards

200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Available in Voltages Ranging From 3.3V to 36V
• 200 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Low Clamping Voltage
• Bidirectional Configuration & Monolithic Structure
• Protects 1 to 3 Lines
• Low Capacitance
• Low Leakage Current
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• Portable Electronics
• SMART Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number LC0404FC12C
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
High-speed switching diode - BAV99S/ZLX - Nexperia B.V.
Specs
Diode Applications Switching; Protector
VF 1000 to 1 volts
IF 200 mA
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details