ProTek Devices LC0404FC08C

Description
200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • Low Clamping Voltage • Bidirectional Configuration & Monolithic Structure • Protects 1 to 3 Lines • Low Capacitance • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • SMART Cards
Description
200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • Low Clamping Voltage • Bidirectional Configuration & Monolithic Structure • Protects 1 to 3 Lines • Low Capacitance • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • SMART Cards

Suppliers

Company
Product
Description
Supplier Links
200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Available in Voltages Ranging From 3.3V to 36V • 200 Watts Peak Pulse Power per Line (tp = 8/20µs) • Low Clamping Voltage • Bidirectional Configuration & Monolithic Structure • Protects 1 to 3 Lines • Low Capacitance • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • SMART Cards

200W Bidirectional Low Capacitance TVS Flip Chip Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Available in Voltages Ranging From 3.3V to 36V
• 200 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Low Clamping Voltage
• Bidirectional Configuration & Monolithic Structure
• Protects 1 to 3 Lines
• Low Capacitance
• Low Leakage Current
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• Portable Electronics
• SMART Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number LC0404FC08C
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details