Ultra Low Capacitance TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 125 Watts Peak Power per Line (tp = 8/20µs)
• Replacement for MLV (0803)
• Low Clamping Voltage
• Bidirectional Configuration
• Protects One Power or I/O Port
• Ultra Low Capacitance: Cj(SD) 0.4pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• SMART Phones
• Portable Electronics
• USB
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | GBLCSC08CLC |
| Diode Type | Transient Voltage Suppressor Diodes |