Ultra Low Capacitance TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 200 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• Replacement for MLV (0803)
• Protects One Power or I/O Port
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Available from 3V to 8V
• Ultra low capacitance: 1.5pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• SMART Phones
• Portable Electronics
• USB
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | GBLCSC08C |
| Diode Type | Transient Voltage Suppressor Diodes |