ProTek Devices OEM Parts - OEM Parts (F - I) - GBLC24I-LF-T7 GBLC24I-LF-T7

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060495-GBLC24I-LF-T 7 Packaging: Tape and Reel Length: 1.9 mm Capacitance: 600 fF Clamping Voltage: 43 V Leakage Current: 1 µA Direction: Unidirectional Number of Pins: 2 Working Voltage: 24 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.45 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060495-GBLC24I-LF-T 7 Packaging: Tape and Reel Length: 1.9 mm Capacitance: 600 fF Clamping Voltage: 43 V Leakage Current: 1 µA Direction: Unidirectional Number of Pins: 2 Working Voltage: 24 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.45 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GBLC24I-LF-T7 - 1060495-GBLC24I-LF-T7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GBLC24I-LF-T7
1060495-GBLC24I-LF-T7
OEM Parts - OEM Parts (F - I) - GBLC24I-LF-T7 1060495-GBLC24I-LF-T7
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060495-GBLC24I-LF-T 7 Packaging: Tape and Reel Length: 1.9 mm Capacitance: 600 fF Clamping Voltage: 43 V Leakage Current: 1 µA Direction: Unidirectional Number of Pins: 2 Working Voltage: 24 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.45 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060495-GBLC24I-LF-T7
Packaging: Tape and Reel
Length: 1.9 mm
Capacitance: 600 fF
Clamping Voltage: 43 V
Leakage Current: 1 µA
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 24 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.45 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060495-GBLC24I-LF-T7
Product Name OEM Parts - OEM Parts (F - I) - GBLC24I-LF-T7
Unlock Full Specs
to access all available technical data