Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060490-GBLC12-LF-T7
Length: 1.9 mm
Capacitance: 3 pF
Clamping Voltage: 19 V
Leakage Current: 1 µA
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 12 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.45 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1060490-GBLC12-LF-T7 |
| Product Name | OEM Parts - OEM Parts (F - I) - GBLC12-LF-T7 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Pin Count | 2 |