ProTek Devices OEM Parts - OEM Parts (F - I) - GBLC08I-LFT7 GBLC08I-LFT7

Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060488-GBLC08I-LFT7 Packaging: Tape and Reel Length: 1.9 mm Capacitance: 600 fF Clamping Voltage: 13.4 V Leakage Current: 2 µA Direction: Unidirectional Number of Pins: 2 Working Voltage: 8 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.45 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote
Description
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060488-GBLC08I-LFT7 Packaging: Tape and Reel Length: 1.9 mm Capacitance: 600 fF Clamping Voltage: 13.4 V Leakage Current: 2 µA Direction: Unidirectional Number of Pins: 2 Working Voltage: 8 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.45 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GBLC08I-LFT7 - 1060488-GBLC08I-LFT7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GBLC08I-LFT7
1060488-GBLC08I-LFT7
OEM Parts - OEM Parts (F - I) - GBLC08I-LFT7 1060488-GBLC08I-LFT7
Manufacturer: Protek Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060488-GBLC08I-LFT7 Packaging: Tape and Reel Length: 1.9 mm Capacitance: 600 fF Clamping Voltage: 13.4 V Leakage Current: 2 µA Direction: Unidirectional Number of Pins: 2 Working Voltage: 8 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.45 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single

Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060488-GBLC08I-LFT7
Packaging: Tape and Reel
Length: 1.9 mm
Capacitance: 600 fF
Clamping Voltage: 13.4 V
Leakage Current: 2 µA
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 8 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.45 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060488-GBLC08I-LFT7
Product Name OEM Parts - OEM Parts (F - I) - GBLC08I-LFT7
Unlock Full Specs
to access all available technical data