ProTek Devices GBLC08CI

Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 250 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 0.6pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Cards
Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 250 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 0.6pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Cards

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line) • 250 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 0.6pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Cards

Ultra Low Capacitance TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 250 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• Replacement for MLV (0805)
• Protects One Power or I/O Port
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Available in Multiple Voltage Types Ranging From 3V to 24V
• Ultra low Capacitance: 0.6pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number GBLC08CI
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 7082201P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details