ProTek Devices 8V TVS Protection Diode GBLC08C

Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4) • Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 350 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Handheld - Wireless Systems • USB Interface
Request a Quote Datasheet
Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4) • Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 350 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Handheld - Wireless Systems • USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4) • Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 350 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Handheld - Wireless Systems • USB Interface

Ultra Low Capacitance TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4)
• Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge)
• 350 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• Replacement for MLV (0805)
• Protects One Power or I/O Port
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Available in Multiple Voltage Types Ranging From 3V to 24V
• Ultra low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100/1000 Base T
• SMART Phones
• Handheld - Wireless Systems
• USB Interface

Supplier's Site
8V TVS Protection Diode - 144-GBLC08C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V TVS Protection Diode
144-GBLC08C
8V TVS Protection Diode 144-GBLC08C
ESD Suppressor TVS Bi-Dir 8V 2-Pin SOD-323 Product overview: GBLC08C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GBLC08C can be used for catalog matching and distributor lookup.

ESD Suppressor TVS Bi-Dir 8V 2-Pin SOD-323 Product overview: GBLC08C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GBLC08C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ProTek Devices ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number GBLC08C 144-GBLC08C
Product Name 8V TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
IR 0.0020 mA
VBR 8.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details