Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117783-GBLC05I-LFT7
Packaging: Tape and Reel
Length: 1.9 mm
Capacitance: 600 fF
Clamping Voltage: 9.8 V
Leakage Current: 5 µA
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 5 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Depth: 1.45 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1117783-GBLC05I-LFT7 |
| Product Name | Custom Parts - Custom Parts (E - I) - GBLC05I-LFT7 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Pin Count | 2 |