Ultra Low Capacitance TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Gnd) & Level 3(Line-Line)
• 250 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• Replacement for MLV (0805)
• Protects One Power or I/O Port
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Available in Multiple Voltages
• Ultra low Capacitance: Cj(SD) 0.7pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• SMART Phones
• Handheld - Wireless Systems
• USB Interface
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | GBLC05CLC |
| Diode Type | Transient Voltage Suppressor Diodes |