Manufacturer: Protek Devices
Win Source Part Number: 919518-GBLC05C-LF
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
TVS DIODE 5VWM 9.8VC SOD323 Product overview: GBLC05C-LF from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GBLC05C-LF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 919518-GBLC05C-LF | 144-GBLC05C-LF |
| Product Name | TVS - TVS - Diodes - GBLC05C-LF | TVS Protection Diode |
| Package | SOD-323; SOD-323 | Tape & Reel |