Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975456-GBLC05-LF-T7
Packaging: Tape and Reel
Length: 1.9 mm
Mounting: SMD (SMT)
Capacitance: 3 pF
Clamping Voltage: 9.8 V
Leakage Current: 5 µA
Power Dissipation: 350 W
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 5 V
Categories: OEM Parts(F-I)
Case / Package: SOD
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.45 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536300000
Element Configuration: Single
Min Breakdown Voltage: 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975456-GBLC05-LF-T7 |
| Product Name | OEM Parts - OEM Parts (F - I) - GBLC05-LF-T7 |