Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964573-GBLC03I-LF-T7
Packaging: Tape and Reel
Length: 1.9 mm
Capacitance: 600 fF
Clamping Voltage: 7 V
Leakage Current: 5 µA
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 3 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.45 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964573-GBLC03I-LF-T7 |
| Product Name | OEM Parts - OEM Parts (F - I) - GBLC03I-LF-T7 |