ProTek Devices 3.3V TVS Protection Diode GBLC03C

Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4) • Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 350 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Handheld - Wireless Systems • USB Interface
Request a Quote Datasheet
Description
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4) • Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 350 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Handheld - Wireless Systems • USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4) • Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge) • 350 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • Replacement for MLV (0805) • Protects One Power or I/O Port • ESD Protection > 25 kilovolts • Low Clamping Voltage • Available in Multiple Voltage Types Ranging From 3V to 24V • Ultra low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Handheld - Wireless Systems • USB Interface

Ultra Low Capacitance TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV (Level 4)
• Exceeds Level 4: Device Handles 10kV Contact & 25kV Air Discharge
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge)
• 350 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• Replacement for MLV (0805)
• Protects One Power or I/O Port
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Available in Multiple Voltage Types Ranging From 3V to 24V
• Ultra low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100/1000 Base T
• SMART Phones
• Handheld - Wireless Systems
• USB Interface

Supplier's Site
3.3V TVS Protection Diode - 144-GBLC03C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TVS Protection Diode
144-GBLC03C
3.3V TVS Protection Diode 144-GBLC03C
ESD Suppressor TVS Bi-Dir 3.3V 2-Pin SOD-323 Product overview: GBLC03C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GBLC03C can be used for catalog matching and distributor lookup.

ESD Suppressor TVS Bi-Dir 3.3V 2-Pin SOD-323 Product overview: GBLC03C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GBLC03C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GBLC03C - 1176953-GBLC03C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GBLC03C
1176953-GBLC03C
TVS - TVS - Diodes - GBLC03C 1176953-GBLC03C
Manufacturer: Protek Devices Win Source Part Number: 1176953-GBLC03C Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Protek Devices
Win Source Part Number: 1176953-GBLC03C
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ProTek Devices ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number GBLC03C 144-GBLC03C 1176953-GBLC03C
Product Name 3.3V TVS Protection Diode TVS - TVS - Diodes - GBLC03C
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
IR 0.0050 mA
VBR 4 volts
Unlock Full Specs
to access all available technical data