Ultra Low Capacitance Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Provides Four(4) Lines of Protection
• Low Leakage Current < 100nA
• Low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• USB & FireWire Interface Ports
• SMART Phones
• Gigabit Ethernet
• Sensor Interface
• Set-Top Box Interfaces
Manufacturer: Protek Devices
Win Source Part Number: 1172785-ET724
Manufacturer Homepage: www.protekdevices.co
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Safety
| ProTek Devices | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | ET724 | 1172785-ET724 |
| Product Name | END - OF - LIFE - ET724 | |
| Diode Type | Steering Diode Arrays |