Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970957-ET724-LF-T7
Packaging: Tape and Reel
Length: 3.05 mm
Mounting: SMD (SMT)
Capacitance: 3 pF
Leakage Current: 10 nA
Forward Voltage: 2 V
Direction: Unidirectional
Number of Channels: 4
Number of Pins: 6
Working Voltage: 20 V
Categories: OEM Parts(C-E)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.75 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970957-ET724-LF-T7 |
| Product Name | OEM Parts - OEM Parts (C - E) - ET724-LF-T7 |