Ultra Low Capacitance Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• Low Clamping Voltage
• Provides Six (6) Lines of Protection
• Low Leakage Current < 200nA
• Ultra Low Capacitance: 5pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• SMART Phones
• Portable Electronics
• FireWire & USB Interface
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | ET723 |
| Diode Type | Steering Diode Arrays |