ProTek Devices ET721

Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • Low Clamping Voltage • Provides Six (6) Lines of Protection • Low Leakage Current < 200nA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Set-Top Box Interface • FireWire & USB Interfaces • Sensors
Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • Low Clamping Voltage • Provides Six (6) Lines of Protection • Low Leakage Current < 200nA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Set-Top Box Interface • FireWire & USB Interfaces • Sensors

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • Low Clamping Voltage • Provides Six (6) Lines of Protection • Low Leakage Current < 200nA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Set-Top Box Interface • FireWire & USB Interfaces • Sensors

Ultra Low Capacitance Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• Low Clamping Voltage
• Provides Six (6) Lines of Protection
• Low Leakage Current < 200nA
• Ultra Low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100/1000 Base T
• SMART Phones
• Set-Top Box Interface
• FireWire & USB Interfaces
• Sensors

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number ET721
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Schottky barrier triple diode - BAT54VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details