ProTek Devices END - OF - LIFE - ET720 ET720

Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1 (Line-Ground) & Level 2 (Line-Line) • Provides 14 Lines of Protection • Low Leakage Current < 20nA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Portable Electronics • FireWire & USB Interfaces
Request a Quote
Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1 (Line-Ground) & Level 2 (Line-Line) • Provides 14 Lines of Protection • Low Leakage Current < 20nA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Portable Electronics • FireWire & USB Interfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1 (Line-Ground) & Level 2 (Line-Line) • Provides 14 Lines of Protection • Low Leakage Current < 20nA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Ethernet - 10/100/1000 Base T • SMART Phones • Portable Electronics • FireWire & USB Interfaces

Ultra Low Capacitance Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs Level 1 (Line-Ground) & Level 2 (Line-Line)
• Provides 14 Lines of Protection
• Low Leakage Current < 20nA
• Ultra Low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Ethernet - 10/100/1000 Base T
• SMART Phones
• Portable Electronics
• FireWire & USB Interfaces

Supplier's Site
END - OF - LIFE - ET720 - 1172783-ET720 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ET720
1172783-ET720
END - OF - LIFE - ET720 1172783-ET720
Manufacturer: Protek Devices Win Source Part Number: 1172783-ET720 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Protek Devices
Win Source Part Number: 1172783-ET720
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ProTek Devices Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number ET720 1172783-ET720
Product Name END - OF - LIFE - ET720
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
4 suppliers