Low Capacitance TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 100 Watts Peak Pulse Power per Line (tp=8/20µs)
• Protects Two (2) Bidirectional Lines
• Bidirectional Configuration
• Low Leakage Current < 1.0µA
• Low Capacitance < 6pF per Line
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• CAN Bus
• Cellular Phones
• Audio/Video Inputs
• SMART Pones
• E1/T1 & E3/T3
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | ESOT24LCC-2 |
| Diode Type | Transient Voltage Suppressor Diodes |