ProTek Devices ESDA05C-5

Description
Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • 80 Watts Peak Pulse Power per Line (tp=8/20µs) • Provides 5 Lines of Protection • Low Clamping Voltage • Bidirectional Configuration • Low Leakage Current < 1.0µA • Low Capacitance: 15pF per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • Set-Top Boxes • Computer Interfaces • Communications Equipment
Description
Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • 80 Watts Peak Pulse Power per Line (tp=8/20µs) • Provides 5 Lines of Protection • Low Clamping Voltage • Bidirectional Configuration • Low Leakage Current < 1.0µA • Low Capacitance: 15pF per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • Set-Top Boxes • Computer Interfaces • Communications Equipment

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • 80 Watts Peak Pulse Power per Line (tp=8/20µs) • Provides 5 Lines of Protection • Low Clamping Voltage • Bidirectional Configuration • Low Leakage Current < 1.0µA • Low Capacitance: 15pF per Diode • RoHS Compliant • REACH Compliant APPLICATIONS • Set-Top Boxes • Computer Interfaces • Communications Equipment

Low Capacitance TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 80 Watts Peak Pulse Power per Line (tp=8/20µs)
• Provides 5 Lines of Protection
• Low Clamping Voltage
• Bidirectional Configuration
• Low Leakage Current < 1.0µA
• Low Capacitance: 15pF per Diode
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Set-Top Boxes
• Computer Interfaces
• Communications Equipment

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number ESDA05C-5
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
TVS Diodes - 7704816P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details