Low Capacitance TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 80 Watts Peak Pulse Power per Line (tp=8/20µs)
• Provides Four(4) Line of Protection
• Low Clamping Voltage
• Bidirectional Configuration
• Low Leakage Current < 1.0µA
• Low Capacitance: 15pF per Diode
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Set-Top Boxes
• Computer Interfaces
• Communications Equipment
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | ESDA05C-4 |
| Diode Type | Transient Voltage Suppressor Diodes |