4 Line Low Capacitance Flip Chip TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Unidirectional Configuration
• Low Capacitance: 15pF
• Protects Up to Four(4) Data Lines
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• SMART Phones
• I/O Port Interfaces
• Portable Devices
• Ground Positioning System (GPS)
• SMART Cards
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | ESD4-LFC |
| Diode Type | Transient Voltage Suppressor Diodes |