Low Capacitance TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 25 Watts Peak Pulse Power per Line (tp = 8/20µs)
• ESD Protection > 25 kilovolts
• Protects up to 4 Data Lines
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• SMART Phones
• LCD Display Panel
• Portable Electronics
• SMART Cards
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | ESD4-DFN |
| Diode Type | Transient Voltage Suppressor Diodes |