250 Watt Ultra Low Capactiance TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
Exceeds Level 4: Handles 10kV Air & 25kV Air Discharge
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs - Level 2(Line-Ground) & Level 3(Line-Line)
• 250 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Replacement for MLV (0805)
• Bidirectional Configuration
• Low Clamping Voltage
• Ultra Low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• SMART Phones
• Handheld - Wireless Systems
• USB Interface
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | EBLC05C |
| Diode Type | Transient Voltage Suppressor Diodes |