ProTek Devices DLZ-30

Description
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • MIL-STD-461 Compatible • Satisfies Military NEMP Requirements • 1300 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Internal Common Ground • Available in Multiple Voltages • Protects up to 15 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Military & Aerospace Data Line Protection • RS-232 & RS-423 Data Lines • Microprocessor Based Equipment • Multiple Data & Power Bus Line Protection
Description
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • MIL-STD-461 Compatible • Satisfies Military NEMP Requirements • 1300 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Internal Common Ground • Available in Multiple Voltages • Protects up to 15 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Military & Aerospace Data Line Protection • RS-232 & RS-423 Data Lines • Microprocessor Based Equipment • Multiple Data & Power Bus Line Protection

Suppliers

Company
Product
Description
Supplier Links
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • MIL-STD-461 Compatible • Satisfies Military NEMP Requirements • 1300 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Internal Common Ground • Available in Multiple Voltages • Protects up to 15 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Military & Aerospace Data Line Protection • RS-232 & RS-423 Data Lines • Microprocessor Based Equipment • Multiple Data & Power Bus Line Protection

High Powered Multi-Line TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line)
• MIL-STD-461 Compatible
• Satisfies Military NEMP Requirements
• 1300 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• ESD Protection > 25 kilovolts
• Internal Common Ground
• Available in Multiple Voltages
• Protects up to 15 Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Military & Aerospace Data Line Protection
• RS-232 & RS-423 Data Lines
• Microprocessor Based Equipment
• Multiple Data & Power Bus Line Protection

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number DLZ-30
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
TVS Diodes - 1897264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details