High Powered Multi-Line TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line)
• MIL-STD-461 Compatible
• Satisfies Military NEMP Requirements
• 1300 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• ESD Protection > 25 kilovolts
• Internal Common Ground
• Available in Multiple Voltages
• Protects up to 15 Lines
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Military & Aerospace Data Line Protection
• RS-232 & RS-423 Data Lines
• Microprocessor Based Equipment
• Multiple Data & Power Bus Line Protection
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | DLZ-19C |
| Diode Type | Transient Voltage Suppressor Diodes |