Ultra Low Capacitance TVS Array FEATURES
• IEC 61000-4-2 (ESD)
• IEC 61000-4-4 (EFT)
• IEC 61000-4-5 (Surge)
• 20 Watts Peak Pulse Power per Line (tp=8/20µs)
• ESD Protection
• Low Clamping Voltage
• Protects One Bidirectional Line
• Ultra Low Capacitance: 0.6pF
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• FireWire
• Wireless Communications
• USB Interface
ESD Suppressor TVS Bi-Dir 5V 2-Pin DFN T/R Product overview: DL0521P from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DL0521P can be used for catalog matching and distributor lookup.
| ProTek Devices | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DL0521P | 144-DL0521P |
| Product Name | 5V DFN TVS Protection Diode | |
| Diode Type | Transient Voltage Suppressor Diodes | |
| IR | 1.00E-3 mA | |
| VBR | 6 volts | |
| CT | 0.6000 pF |