300 Watt Multi-Line TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• 300 Watts Peak Pulse Power per Line (tp = 8/20µs)
• 200 Watts Peak Pulse Power per Line (tp = 1.2/50µs)
• Low Clamping Voltage
• Provides Three Lines of Protection
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Digital Sensor I/O Ports
• Control & Monitoring Systems
• Portable Electronics
• 36 Volt DC Protection
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | DFN6-36 |
| Diode Type | Transient Voltage Suppressor Diodes |