Ultra Low Capacitance Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• Low Clamping Voltage
• Provides Six (6) Lines of Protection
• Low Leakage Current < 200nA
• Ultra Low Capacitance: 5pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• SMART Phones
• USB & FireWire
• Portable Electronics
ESD Suppressor Diode Diode Array Uni-Dir 20V 8-Pin SO Tube Product overview: DALC112S1 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DALC112S1 can be used for catalog matching and distributor lookup.
| ProTek Devices | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DALC112S1 | 144-DALC112S1 |
| Product Name | 20V TVS Protection Diode | |
| Diode Type | Steering Diode Arrays | |
| VF | 1.3 volts | |
| IR | 2.00E-5 mA | |
| CT | 5 pF |