High Powered Multi-Line TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line)
• 800 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• ESD Protection > 25 kilovolts
• Available in Multiple Voltages
• Protects 8 to 12 Lines
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Low Frequency I/O Ports
• RS-232 & RS-423 Data Lines
• Power Bus Lines
• Monitoring & Industrial Signal and Data Ports
• Microprocessor Based Equipment
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | DA15N |
| Diode Type | Transient Voltage Suppressor Diodes |