Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055111-DA12CM
Mounting: SMD (SMT)
Clamping Voltage: 32.9 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 13.3 V
Peak Pulse Current: 34 A
Leakage Current: 2 µA
Number of Elements: 6
Number of Pins: 8
Categories: OEM Parts(C-E)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Peak Pulse Power: 800 W
Reverse Standoff Voltage: 12 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055111-DA12CM |
| Product Name | OEM Parts - OEM Parts (C - E) - DA12CM |